Integrated Device Technology 32K x 18 SuperSync FIFO, 3.3V 72V275L15TF

Description
The 72V275 is a 32K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72275 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet
Description
The 72V275 is a 32K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72275 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 18 SuperSync FIFO, 3.3V - 72V275L15TF - Integrated Device Technology
San Jose, CA, USA
32K x 18 SuperSync FIFO, 3.3V
72V275L15TF
32K x 18 SuperSync FIFO, 3.3V 72V275L15TF
The 72V275 is a 32K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72275 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

The 72V275 is a 32K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72275 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V275L15TF
Product Name 32K x 18 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers