Integrated Device Technology 16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V 72V273L7-5BCI

Description
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.
Datasheet
Description
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V - 72V273L7-5BCI - Integrated Device Technology
San Jose, CA, USA
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V
72V273L7-5BCI
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V 72V273L7-5BCI
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V273L7-5BCI
Product Name 16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 16-1004144-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers