Integrated Device Technology 32K x 9 SuperSync FIFO, 3.3V 72V271LA15PFI

Description
The 72V271 is a 32K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72271 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet
Description
The 72V271 is a 32K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72271 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 9 SuperSync FIFO, 3.3V - 72V271LA15PFI - Integrated Device Technology
San Jose, CA, USA
32K x 9 SuperSync FIFO, 3.3V
72V271LA15PFI
32K x 9 SuperSync FIFO, 3.3V 72V271LA15PFI
The 72V271 is a 32K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72271 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

The 72V271 is a 32K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72271 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V271LA15PFI
Product Name 32K x 9 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - CY7C460A-15JC - 916502-CY7C460A-15JC - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 550115-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers