Integrated Device Technology 16K x 9 SuperSync FIFO, 3.3V 72V261LA20PF8

Description
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet
Description
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 9 SuperSync FIFO, 3.3V - 72V261LA20PF8 - Integrated Device Technology
San Jose, CA, USA
16K x 9 SuperSync FIFO, 3.3V
72V261LA20PF8
16K x 9 SuperSync FIFO, 3.3V 72V261LA20PF8
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V261LA20PF8
Product Name 16K x 9 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers