Integrated Device Technology 16K x 9 SuperSync FIFO, 3.3V 72V261LA10PF

Description
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet
Description
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 9 SuperSync FIFO, 3.3V - 72V261LA10PF - Integrated Device Technology
San Jose, CA, USA
16K x 9 SuperSync FIFO, 3.3V
72V261LA10PF
16K x 9 SuperSync FIFO, 3.3V 72V261LA10PF
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V261LA10PF
Product Name 16K x 9 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 051AL016J70TFI020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers