The 72V245 is a 4K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72245 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit input and output ports. The Read Clock( RCLK ) can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V245L15PFI |
| Product Name | 4K x 18 SyncFIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 66 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 72 kbits |