Integrated Device Technology 2K x 9 SyncFIFO, 3.3V 72V231L10PFG8

Description
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet
Description
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 SyncFIFO, 3.3V - 72V231L10PFG8 - Integrated Device Technology
San Jose, CA, USA
2K x 9 SyncFIFO, 3.3V
72V231L10PFG8
2K x 9 SyncFIFO, 3.3V 72V231L10PFG8
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V231L10PFG8
Product Name 2K x 9 SyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP
View Details
6 suppliers
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details