Integrated Device Technology 16K x 9 AsyncFIFO, 3.3V 72V06L15JG

Description
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 9 AsyncFIFO, 3.3V - 72V06L15JG - Integrated Device Technology
San Jose, CA, USA
16K x 9 AsyncFIFO, 3.3V
72V06L15JG
16K x 9 AsyncFIFO, 3.3V 72V06L15JG
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
FIFO Memory - 2173702 - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2173702
FIFO Memory 2173702
16Kx9 3.3V ASYNC FIFO

16Kx9 3.3V ASYNC FIFO

Supplier's Site
FIFO Memory - 2173701 - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2173701
FIFO Memory 2173701
16Kx9 3.3V ASYNC FIFO

16Kx9 3.3V ASYNC FIFO

Supplier's Site
FIFO Memory - 2173702P - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2173702P
FIFO Memory 2173702P
16Kx9 3.3V ASYNC FIFO

16Kx9 3.3V ASYNC FIFO

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 72V06L15JG 2173702 2173702P
Product Name 16K x 9 AsyncFIFO, 3.3V FIFO Memory FIFO Memory
Memory Category FIFO FIFO FIFO
Logic Family TTL
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 1152 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers