Integrated Device Technology 4K x 9 AsyncFIFO, 3.3V 72V04L25JGI8

Description
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet
Description
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 9 AsyncFIFO, 3.3V - 72V04L25JGI8 - Integrated Device Technology
San Jose, CA, USA
4K x 9 AsyncFIFO, 3.3V
72V04L25JGI8
4K x 9 AsyncFIFO, 3.3V 72V04L25JGI8
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V04L25JGI8
Product Name 4K x 9 AsyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Memory - 28302960 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers