The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V04L25J |
| Product Name | 4K x 9 AsyncFIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Access Time | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 36 kbits |