Integrated Device Technology 4K x 9 AsyncFIFO, 3.3V 72V04L15J

Description
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 9 AsyncFIFO, 3.3V - 72V04L15J - Integrated Device Technology
San Jose, CA, USA
4K x 9 AsyncFIFO, 3.3V
72V04L15J
4K x 9 AsyncFIFO, 3.3V 72V04L15J
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V04L15J - 758673-72V04L15J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V04L15J
758673-72V04L15J
Logic - Logic - FIFOs Memory - 72V04L15J 758673-72V04L15J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 758673-72V04L15J Packaging: Tube Mounting Style: SMD Data Rate: 40MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 32-PLCC (14x11.46) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC Maximum Supply Current: 60mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 72V04 Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 758673-72V04L15J
Packaging: Tube
Mounting Style: SMD
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (14x11.46)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LCC
Maximum Supply Current: 60mA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 72V04
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V04L15J 758673-72V04L15J
Product Name 4K x 9 AsyncFIFO, 3.3V Logic - Logic - FIFOs Memory - 72V04L15J
Memory Category FIFO FIFO
Logic Family TTL
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details