Integrated Device Technology 512K x 36 TeraSync FIFO, 2.5V 72T36135ML5BB

Description
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Datasheet
Description
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 36 TeraSync FIFO, 2.5V - 72T36135ML5BB - Integrated Device Technology
San Jose, CA, USA
512K x 36 TeraSync FIFO, 2.5V
72T36135ML5BB
512K x 36 TeraSync FIFO, 2.5V 72T36135ML5BB
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72T36135ML5BB
Product Name 512K x 36 TeraSync FIFO, 2.5V
Memory Category FIFO
Logic Family TTL
Data Rate 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18432 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers