Integrated Device Technology 16K x 18 / 32K x 9 TeraSync FIFO, 2.5V 72T1875L5BBI

Description
The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Datasheet
Description
The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V - 72T1875L5BBI - Integrated Device Technology
San Jose, CA, USA
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V
72T1875L5BBI
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V 72T1875L5BBI
The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72T1875L5BBI
Product Name 16K x 18 / 32K x 9 TeraSync FIFO, 2.5V
Memory Category FIFO
Logic Family TTL
Data Rate 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAGEP - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers