Integrated Device Technology 4K x 18 / 8K x 9 TeraSync FIFO, 2.5V 72T1855L6-7BB

Description
The 72T1855 is a 4K x 18 / 8K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet
Description
The 72T1855 is a 4K x 18 / 8K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 18 / 8K x 9 TeraSync FIFO, 2.5V - 72T1855L6-7BB - Integrated Device Technology
San Jose, CA, USA
4K x 18 / 8K x 9 TeraSync FIFO, 2.5V
72T1855L6-7BB
4K x 18 / 8K x 9 TeraSync FIFO, 2.5V 72T1855L6-7BB
The 72T1855 is a 4K x 18 / 8K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

The 72T1855 is a 4K x 18 / 8K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72T1855L6-7BB - 776625-72T1855L6-7BB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72T1855L6-7BB
776625-72T1855L6-7BB
Logic - Logic - FIFOs Memory - 72T1855L6-7BB 776625-72T1855L6-7BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776625-72T1855L6-7BB Series: 72T Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 144-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Data Rate: 66MHz, 150MHz Function: Asynchronous, Synchronous Memory Size: 72K (4K x 18)(8K x 9) Access Time: 12ns, 3.8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: 72T1855 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-PBGA (13x13) Maximum Supply Current: 60mA Alternative Parts (Cross-Reference): 72T1855L6-7BBG; 72T1855L10BBG; 72T1855L10BB; 72T1855L4-4BB; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776625-72T1855L6-7BB
Series: 72T
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 144-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Data Rate: 66MHz, 150MHz
Function: Asynchronous, Synchronous
Memory Size: 72K (4K x 18)(8K x 9)
Access Time: 12ns, 3.8ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: 72T1855
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-PBGA (13x13)
Maximum Supply Current: 60mA
Alternative Parts (Cross-Reference): 72T1855L6-7BBG; 72T1855L10BBG; 72T1855L10BB; 72T1855L4-4BB;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72T1855L6-7BB 776625-72T1855L6-7BB
Product Name 4K x 18 / 8K x 9 TeraSync FIFO, 2.5V Logic - Logic - FIFOs Memory - 72T1855L6-7BB
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 150 MHz 66 to 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers