Integrated Device Technology 256K x 18 / 512K x 9 TeraSync FIFO, 2.5V 72T18115L10BB

Description
The 72T18115 is a 256K x 18 / 512K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet
Description
The 72T18115 is a 256K x 18 / 512K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 18 / 512K x 9 TeraSync FIFO, 2.5V - 72T18115L10BB - Integrated Device Technology
San Jose, CA, USA
256K x 18 / 512K x 9 TeraSync FIFO, 2.5V
72T18115L10BB
256K x 18 / 512K x 9 TeraSync FIFO, 2.5V 72T18115L10BB
The 72T18115 is a 256K x 18 / 512K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

The 72T18115 is a 256K x 18 / 512K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72T18115L10BB - 776623-72T18115L10BB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72T18115L10BB
776623-72T18115L10BB
Logic - Logic - FIFOs Memory - 72T18115L10BB 776623-72T18115L10BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776623-72T18115L10BB Series: 72T Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 240-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Data Rate: 50MHz, 100MHz Function: Asynchronous, Synchronous Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 14ns, 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: 72T18115L Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PBGA (19x19) Maximum Supply Current: 70mA Alternative Parts (Cross-Reference): 72T18115L10BB8; 72T18115L10BBG; 72T18115L10BBG8; 72T18115L6-7BB8; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776623-72T18115L10BB
Series: 72T
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 240-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Data Rate: 50MHz, 100MHz
Function: Asynchronous, Synchronous
Memory Size: 4.5M (256K x 18)(512K x 9)
Access Time: 14ns, 4.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: 72T18115L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PBGA (19x19)
Maximum Supply Current: 70mA
Alternative Parts (Cross-Reference): 72T18115L10BB8; 72T18115L10BBG; 72T18115L10BBG8; 72T18115L6-7BB8;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72T18115L10BB 776623-72T18115L10BB
Product Name 256K x 18 / 512K x 9 TeraSync FIFO, 2.5V Logic - Logic - FIFOs Memory - 72T18115L10BB
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 100 MHz 50 to 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4096 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details