Integrated Device Technology Logic - Logic - FIFOs Memory - 72841L15PFG 72841L15PFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131238-72841L15PFG Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 9 x 2) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131238-72841L15PFG Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 9 x 2) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72841L15PFG - 131238-72841L15PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72841L15PFG
131238-72841L15PFG
Logic - Logic - FIFOs Memory - 72841L15PFG 131238-72841L15PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131238-72841L15PFG Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 9 x 2) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131238-72841L15PFG
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 72K (4K x 9 x 2)
Access Time: 10ns
Current - Supply (Max): 60mA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 131238-72841L15PFG
Product Name Logic - Logic - FIFOs Memory - 72841L15PFG
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details