The 72815 is a 512 x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72215 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. Each of the two FIFOs has an 18-bit input and output port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72815LB15PFI8 |
| Product Name | 512 x 18 DualSync FIFO, 5.0V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 66 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 9 kbits |