Integrated Device Technology Logic - Logic - FIFOs Memory - 72401L15P 72401L15P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776619-72401L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 54F413DM; CY7C401-25DMB; CY7C401-25DMBT; CY7C403-25DMB; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776619-72401L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 54F413DM; CY7C401-25DMB; CY7C401-25DMBT; CY7C403-25DMB; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72401L15P - 776619-72401L15P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72401L15P
776619-72401L15P
Logic - Logic - FIFOs Memory - 72401L15P 776619-72401L15P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776619-72401L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 54F413DM; CY7C401-25DMB; CY7C401-25DMBT; CY7C403-25DMB; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776619-72401L15P
Series: 7200
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 256 (64 x 4)
Access Time: 40ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 72401L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 54F413DM; CY7C401-25DMB; CY7C401-25DMBT; CY7C403-25DMB;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776619-72401L15P
Product Name Logic - Logic - FIFOs Memory - 72401L15P
Memory Category FIFO
Data Rate 15 MHz
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers