Integrated Device Technology Logic - Logic - FIFOs Memory - 72401L15DB 72401L15DB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776618-72401L15DB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CDIP Maximum Supply Current: 45mA Alternative Parts (Cross-Reference): CY7C401-25DMB; CY7C401-25DMBT; CY7C401-15DC; CY7C401-10DXC; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776618-72401L15DB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CDIP Maximum Supply Current: 45mA Alternative Parts (Cross-Reference): CY7C401-25DMB; CY7C401-25DMBT; CY7C401-15DC; CY7C401-10DXC; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72401L15DB - 776618-72401L15DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72401L15DB
776618-72401L15DB
Logic - Logic - FIFOs Memory - 72401L15DB 776618-72401L15DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776618-72401L15DB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72401L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CDIP Maximum Supply Current: 45mA Alternative Parts (Cross-Reference): CY7C401-25DMB; CY7C401-25DMBT; CY7C401-15DC; CY7C401-10DXC; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776618-72401L15DB
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-CDIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 256 (64 x 4)
Access Time: 40ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 72401L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-CDIP
Maximum Supply Current: 45mA
Alternative Parts (Cross-Reference): CY7C401-25DMB; CY7C401-25DMBT; CY7C401-15DC; CY7C401-10DXC;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776618-72401L15DB
Product Name Logic - Logic - FIFOs Memory - 72401L15DB
Memory Category FIFO
Data Rate 15 MHz
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details