Integrated Device Technology Dual Logic IC 72401L15DB

Description
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube Product overview: 72401L15DB from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72401L15DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube Product overview: 72401L15DB from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72401L15DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 707-72401L15DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
707-72401L15DB
Dual Logic IC 707-72401L15DB
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube Product overview: 72401L15DB from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72401L15DB can be used for catalog matching and distributor lookup.

IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube Product overview: 72401L15DB from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72401L15DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-72401L15DB
Product Name Dual Logic IC
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details