Integrated Device Technology Logic - Logic - FIFOs Memory - 723651L15PQF 723651L15PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776617-723651L15PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 723651 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT3651-20PQ; SN74ACT3651-30PQ; SN74ACT3651-15PQ; 723651L15PF9; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776617-723651L15PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 723651 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT3651-20PQ; SN74ACT3651-30PQ; SN74ACT3651-15PQ; 723651L15PF9; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 723651L15PQF - 776617-723651L15PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 723651L15PQF
776617-723651L15PQF
Logic - Logic - FIFOs Memory - 723651L15PQF 776617-723651L15PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776617-723651L15PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 723651 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT3651-20PQ; SN74ACT3651-30PQ; SN74ACT3651-15PQ; 723651L15PF9; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776617-723651L15PQF
Series: 7200
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 11ns
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Part Status: Obsolete(EOL)
Family Name: 723651
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-PQFP (24.13x24.13)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT3651-20PQ; SN74ACT3651-30PQ; SN74ACT3651-15PQ; 723651L15PF9;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776617-723651L15PQF
Product Name Logic - Logic - FIFOs Memory - 723651L15PQF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers