The 723643 is a 1K x 36 unidirectional Sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. Communication between each port may bypass the FIFO via two mailbox registers.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 723643L12PF8 |
| Product Name | 1K x 36 SyncFIFO, 5.0V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 83 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 36 kbits |