The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72265LA20TF |
| Product Name | 16K x 18 SuperSync FIFO, 5.0V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 50 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 288 kbits |