Integrated Device Technology 8K x 18 SuperSync FIFO, 5.0V 72255LA10PFG

Description
The 72255 is an 8K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet
Description
The 72255 is an 8K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 18 SuperSync FIFO, 5.0V - 72255LA10PFG - Integrated Device Technology
San Jose, CA, USA
8K x 18 SuperSync FIFO, 5.0V
72255LA10PFG
8K x 18 SuperSync FIFO, 5.0V 72255LA10PFG
The 72255 is an 8K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

The 72255 is an 8K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72255LA10PFG
Product Name 8K x 18 SuperSync FIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details