Integrated Device Technology 1K x 18 SyncFIFO, 5.0V 72225LB15TF8

Description
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Request a Quote Datasheet
Description
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 18 SyncFIFO, 5.0V - 72225LB15TF8 - Integrated Device Technology
San Jose, CA, USA
1K x 18 SyncFIFO, 5.0V
72225LB15TF8
1K x 18 SyncFIFO, 5.0V 72225LB15TF8
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72225LB15TF8 - 764717-72225LB15TF8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72225LB15TF8
764717-72225LB15TF8
Logic - Logic - FIFOs Memory - 72225LB15TF8 764717-72225LB15TF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764717-72225LB15TF8 Series: 7200 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: 72225L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 60mA Alternative Parts (Cross-Reference): SN74V225-20PAG; CY7C4225-10ASC; CY7C4225V-25ASC; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764717-72225LB15TF8
Series: 7200
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: 72225L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Maximum Supply Current: 60mA
Alternative Parts (Cross-Reference): SN74V225-20PAG; CY7C4225-10ASC; CY7C4225V-25ASC;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72225LB15TF8 764717-72225LB15TF8
Product Name 1K x 18 SyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 72225LB15TF8
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 66 MHz 67 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details