Integrated Device Technology 1K x 18 SyncFIFO, 5.0V 72225LB15PFGI8

Description
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Datasheet
Description
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 18 SyncFIFO, 5.0V - 72225LB15PFGI8 - Integrated Device Technology
San Jose, CA, USA
1K x 18 SyncFIFO, 5.0V
72225LB15PFGI8
1K x 18 SyncFIFO, 5.0V 72225LB15PFGI8
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72225LB15PFGI8
Product Name 1K x 18 SyncFIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers