Integrated Device Technology 32K x 9 AsyncFIFO, 5.0V 7207L15JG8

Description
The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet
Description
The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 9 AsyncFIFO, 5.0V - 7207L15JG8 - Integrated Device Technology
San Jose, CA, USA
32K x 9 AsyncFIFO, 5.0V
7207L15JG8
32K x 9 AsyncFIFO, 5.0V 7207L15JG8
The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7207L15JG8
Product Name 32K x 9 AsyncFIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers