Integrated Device Technology Logic - Logic - FIFOs Memory - 7205L35TP 7205L35TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776614-7205L35TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 22.22MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 35ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L40TP; 7205L50TP; SN74ACT7205L50NP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776614-7205L35TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 22.22MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 35ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L40TP; 7205L50TP; SN74ACT7205L50NP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7205L35TP - 776614-7205L35TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7205L35TP
776614-7205L35TP
Logic - Logic - FIFOs Memory - 7205L35TP 776614-7205L35TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776614-7205L35TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 22.22MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 35ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L40TP; 7205L50TP; SN74ACT7205L50NP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776614-7205L35TP
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 22.22MHz
Function: Asynchronous
Memory Size: 72K (8K x 9)
Access Time: 35ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 7205L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): 7205L40TP; 7205L50TP; SN74ACT7205L50NP;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776614-7205L35TP
Product Name Logic - Logic - FIFOs Memory - 7205L35TP
Memory Category FIFO
Data Rate 22 MHz
Access Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details