Integrated Device Technology 8K x 9 AsyncFIFO, 5.0V 7205L20DB

Description
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 9 AsyncFIFO, 5.0V - 7205L20DB - Integrated Device Technology
San Jose, CA, USA
8K x 9 AsyncFIFO, 5.0V
7205L20DB
8K x 9 AsyncFIFO, 5.0V 7205L20DB
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7205L20DB - 776611-7205L20DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7205L20DB
776611-7205L20DB
Logic - Logic - FIFOs Memory - 7205L20DB 776611-7205L20DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776611-7205L20DB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 28-CDIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-CerDip Maximum Supply Current: 150mA Alternative Parts (Cross-Reference): 7205L15D; 7205L12D; 7205L25D; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776611-7205L20DB
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 28-CDIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 72K (8K x 9)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7205L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-CerDip
Maximum Supply Current: 150mA
Alternative Parts (Cross-Reference): 7205L15D; 7205L12D; 7205L25D;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7205L20DB 776611-7205L20DB
Product Name 8K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7205L20DB
Memory Category FIFO FIFO
Logic Family TTL
Access Time 20 ns 20 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details