Integrated Device Technology 4K x 9 AsyncFIFO, 5.0V 7204L25JI

Description
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 9 AsyncFIFO, 5.0V - 7204L25JI - Integrated Device Technology
San Jose, CA, USA
4K x 9 AsyncFIFO, 5.0V
7204L25JI
4K x 9 AsyncFIFO, 5.0V 7204L25JI
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7204L25JI - 764712-7204L25JI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7204L25JI
764712-7204L25JI
Logic - Logic - FIFOs Memory - 7204L25JI 764712-7204L25JI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764712-7204L25JI Series: 7200 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 28.5MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 25ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (14x11.46) Maximum Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764712-7204L25JI
Series: 7200
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 25ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (14x11.46)
Maximum Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7204L25JI 764712-7204L25JI
Product Name 4K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7204L25JI
Memory Category FIFO FIFO
Logic Family TTL
Access Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - 520966231076 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers