Integrated Device Technology 2K x 9 AsyncFIFO, 5.0V 7203L30TDB

Description
The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 AsyncFIFO, 5.0V - 7203L30TDB - Integrated Device Technology
San Jose, CA, USA
2K x 9 AsyncFIFO, 5.0V
7203L30TDB
2K x 9 AsyncFIFO, 5.0V 7203L30TDB
The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7203L30TDB - 776602-7203L30TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7203L30TDB
776602-7203L30TDB
Logic - Logic - FIFOs Memory - 7203L30TDB 776602-7203L30TDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776602-7203L30TDB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 28-CDIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 30ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7203L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-CDIP Maximum Supply Current: 150mA Alternative Parts (Cross-Reference): CY7C429-15DMBT; CY7C429-15DMB; CY7C428-30DMB; CY7C428-40DMB; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776602-7203L30TDB
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 28-CDIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 30ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7203L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-CDIP
Maximum Supply Current: 150mA
Alternative Parts (Cross-Reference): CY7C429-15DMBT; CY7C429-15DMB; CY7C428-30DMB; CY7C428-40DMB;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7203L30TDB 776602-7203L30TDB
Product Name 2K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7203L30TDB
Memory Category FIFO FIFO
Logic Family TTL
Access Time 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details