Integrated Device Technology Logic - Logic - FIFOs Memory - 7202LA25JG 7202LA25JG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197938-7202LA25JG Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197938-7202LA25JG Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA25JG - 197938-7202LA25JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA25JG
197938-7202LA25JG
Logic - Logic - FIFOs Memory - 7202LA25JG 197938-7202LA25JG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197938-7202LA25JG Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 197938-7202LA25JG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Memory Size: 9K (1K x 9)
Access Time: 25ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 197938-7202LA25JG
Product Name Logic - Logic - FIFOs Memory - 7202LA25JG
Memory Category FIFO
Data Rate 28 MHz
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers