Integrated Device Technology 1K x 9 AsyncFIFO, 5.0V 7202LA15J

Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 AsyncFIFO, 5.0V - 7202LA15J - Integrated Device Technology
San Jose, CA, USA
1K x 9 AsyncFIFO, 5.0V
7202LA15J
1K x 9 AsyncFIFO, 5.0V 7202LA15J
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7202LA15J - 006412-7202LA15J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA15J
006412-7202LA15J
Logic - Logic - FIFOs Memory - 7202LA15J 006412-7202LA15J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 006412-7202LA15J Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 006412-7202LA15J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 9K (1K x 9)
Access Time: 15ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7202LA15J 006412-7202LA15J
Product Name 1K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7202LA15J
Memory Category FIFO FIFO
Logic Family TTL
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3603-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details