Integrated Device Technology 1K x 9 AsyncFIFO, 5.0V 7202LA12SOG

Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 AsyncFIFO, 5.0V - 7202LA12SOG - Integrated Device Technology
San Jose, CA, USA
1K x 9 AsyncFIFO, 5.0V
7202LA12SOG
1K x 9 AsyncFIFO, 5.0V 7202LA12SOG
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7202LA12SOG - 743943-7202LA12SOG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA12SOG
743943-7202LA12SOG
Logic - Logic - FIFOs Memory - 7202LA12SOG 743943-7202LA12SOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743943-7202LA12SOG Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7202LA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): FQ02L12SO; SN74ACT7202LA50DV; 7202LA120SO; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743943-7202LA12SOG
Series: 7200
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.345", 8.77mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7202LA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SOIC
Maximum Supply Current: 80mA
Alternative Parts (Cross-Reference): FQ02L12SO; SN74ACT7202LA50DV; 7202LA120SO;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7202LA12SOG 743943-7202LA12SOG
Product Name 1K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7202LA12SOG
Memory Category FIFO FIFO
Logic Family TTL
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details