Integrated Device Technology Logic - Logic - FIFOs Memory - 7201LA35TP 7201LA35TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045020-7201LA35TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045020-7201LA35TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA35TP - 1045020-7201LA35TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA35TP
1045020-7201LA35TP
Logic - Logic - FIFOs Memory - 7201LA35TP 1045020-7201LA35TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045020-7201LA35TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1045020-7201LA35TP
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 22.2MHz
Memory Size: 4.5K (512 x 9)
Access Time: 35ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1045020-7201LA35TP
Product Name Logic - Logic - FIFOs Memory - 7201LA35TP
Memory Category FIFO
Data Rate 22 MHz
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details