Integrated Device Technology Logic - Logic - FIFOs Memory - 7201LA20TP 7201LA20TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776597-7201LA20TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7201LA Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7201LA50NP; SN74ACT7201LA35NP; 7201LA120TP; LH5496D-80; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776597-7201LA20TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7201LA Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7201LA50NP; SN74ACT7201LA35NP; 7201LA120TP; LH5496D-80; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA20TP - 776597-7201LA20TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA20TP
776597-7201LA20TP
Logic - Logic - FIFOs Memory - 7201LA20TP 776597-7201LA20TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776597-7201LA20TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7201LA Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7201LA50NP; SN74ACT7201LA35NP; 7201LA120TP; LH5496D-80; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776597-7201LA20TP
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 7201LA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 80mA
Alternative Parts (Cross-Reference): SN74ACT7201LA50NP; SN74ACT7201LA35NP; 7201LA120TP; LH5496D-80;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776597-7201LA20TP
Product Name Logic - Logic - FIFOs Memory - 7201LA20TP
Memory Category FIFO
Data Rate 33 MHz
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details