Integrated Device Technology 256 x 9 AsyncFIFO, 5.0V 7200L35J

Description
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet
Description
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256 x 9 AsyncFIFO, 5.0V - 7200L35J - Integrated Device Technology
San Jose, CA, USA
256 x 9 AsyncFIFO, 5.0V
7200L35J
256 x 9 AsyncFIFO, 5.0V 7200L35J
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7200L35J
Product Name 256 x 9 AsyncFIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details