Integrated Device Technology 3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM 71V67903S85BQ

Description
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM - 71V67903S85BQ - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM
71V67903S85BQ
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM 71V67903S85BQ
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site
Integrated Circuits (ICs) - Memory - 71V67903S85BQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V67903S85BQ
Integrated Circuits (ICs) - Memory 71V67903S85BQ
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site
Memory - 71V67903S85BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V67903S85BQ 71V67903S85BQ 71V67903S85BQ
Product Name 3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 9000 kbits 9000 kbits
Number of Words 512 k
Address Bus Width 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V124SA12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details