The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V67903S85BG8 |
| Product Name | 3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM |
| Memory Category | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 512 kbits |
| Number of Words | 512 k |