Integrated Device Technology 3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM 71V67903S75BQ

Description
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Description
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM - 71V67903S75BQ - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM
71V67903S75BQ
3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM 71V67903S75BQ
The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V67903 3.3V CMOS SRAM is organized as 512K x 18. The 71V67903 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V67903S75BQ
Product Name 3.3V 512K x 18 Synchronous 3.3V I/O Flowthrough SRAM
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY62127DV30L-55BVXET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers