The 71V67803 3.3V CMOS SRAM is organized as 512K x 18. The 71V67803 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V67803S166PFG8 |
| Product Name | 3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM |
| Memory Category | SRAM Chip |
| Data Rate | 166 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 512 kbits |
| Number of Words | 256 k |