The 71V67703 3.3V CMOS SRAM is organized as 256K x 36. The 71V67703 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V67703S80BGGI8 |
| Product Name | 3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM |
| Memory Category | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 512 kbits |
| Number of Words | 256 k |