Integrated Device Technology 3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM 71V67603S150BQI8

Description
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.
Datasheet
Description
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM - 71V67603S150BQI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM
71V67603S150BQI8
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM 71V67603S150BQI8
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.

The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V67603S150BQI8
Product Name 3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers