Integrated Device Technology 3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM 71V67603S133BGGI8

Description
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.
Datasheet
Description
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM - 71V67603S133BGGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM
71V67603S133BGGI8
3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM 71V67603S133BGGI8
The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.

The 71V67603 3.3V CMOS SRAM is organized as 256K x 36. The 71V67603 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .The order of these three addresses are defined by the internal burst counter and the LBO input pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V67603S133BGGI8
Product Name 3.3V 256K x 36 Synchronous 3.3V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details