Integrated Device Technology 3.3V 256K x 36 Synchronous 2.5V I/O PipeLined SRAM 71V67602S150PFG8

Description
The 71V67602 3.3V CMOS SRAM is organized as 256K x 36. The 71V676 SRAM contains write, data, address and control registers. Internal logic allows the SRAM to generate a self-timed write based upon a decision which can be left until the end of the write cycle. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V67602 3.3V CMOS SRAM is organized as 256K x 36. The 71V676 SRAM contains write, data, address and control registers. Internal logic allows the SRAM to generate a self-timed write based upon a decision which can be left until the end of the write cycle. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 Synchronous 2.5V I/O PipeLined SRAM - 71V67602S150PFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 Synchronous 2.5V I/O PipeLined SRAM
71V67602S150PFG8
3.3V 256K x 36 Synchronous 2.5V I/O PipeLined SRAM 71V67602S150PFG8
The 71V67602 3.3V CMOS SRAM is organized as 256K x 36. The 71V676 SRAM contains write, data, address and control registers. Internal logic allows the SRAM to generate a self-timed write based upon a decision which can be left until the end of the write cycle. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V67602 3.3V CMOS SRAM is organized as 256K x 36. The 71V676 SRAM contains write, data, address and control registers. Internal logic allows the SRAM to generate a self-timed write based upon a decision which can be left until the end of the write cycle. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V67602S150PFG8
Product Name 3.3V 256K x 36 Synchronous 2.5V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14MB064J1-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers