Integrated Device Technology 3.3V 512K x 18 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65903S80BG8

Description
The 71V65903 3.3V CMOS SRAM is organized as 512K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65903 contain address, data-in and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65903 3.3V CMOS SRAM is organized as 512K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65903 contain address, data-in and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 ZBT Synchronous 3.3V I/O Flowthrough SRAM - 71V65903S80BG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 ZBT Synchronous 3.3V I/O Flowthrough SRAM
71V65903S80BG8
3.3V 512K x 18 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65903S80BG8
The 71V65903 3.3V CMOS SRAM is organized as 512K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65903 contain address, data-in and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65903 3.3V CMOS SRAM is organized as 512K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65903 contain address, data-in and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V65903S80BG8
Product Name 3.3V 512K x 18 ZBT Synchronous 3.3V I/O Flowthrough SRAM
Memory Category SRAM Chip
Cycle Time 80 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - CY14B104K-ZS25XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type SOP; TSOP; PG-TSOP-44
View Details
5 suppliers
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers