Integrated Device Technology 3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65803S133BGG

Description
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM - 71V65803S133BGG - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM
71V65803S133BGG
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65803S133BGG
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V65803S133BGG
Product Name 3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA12PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 315-0657-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details