The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V65703S85PFGI8 |
| Product Name | 3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM |
| Memory Category | SRAM Chip |
| Cycle Time | 85 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 256 kbits |
| Number of Words | 256 k |