Integrated Device Technology 3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65603S150BQI8

Description
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM - 71V65603S150BQI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM
71V65603S150BQI8
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65603S150BQI8
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V65603S150BQI8
Product Name 3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B104N-BA45XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
3 suppliers