Integrated Device Technology 3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65603S150BGG

Description
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM - 71V65603S150BGG - Integrated Device Technology
San Jose, CA, USA
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM
71V65603S150BGG
3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65603S150BGG
The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65603 3.3V CMOS SRAM is organized as 256K X 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65603 contain data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V65603S150BGG
Product Name 3.3V 256K X 36 ZBT Synchronous 3.3V I/O PipeLined SRAM
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details